VersaLogic Corporation High Speed Ethernet + Flash EPM-NET-100

Description
The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section, based on the AMD 79C973 controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for standard twisted-pair (10T/100TX) operation using a modified 10BaseT link integrity test pulse sequence. It automatically configures to match the speed of the connected hub without the need for jumper or software configuration. An optional Ethernet boot-ROM site allows the system to automatically boot from a server at power-up, eliminating the need for a local hard or floppy drive.
Datasheet
Description
The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section, based on the AMD 79C973 controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for standard twisted-pair (10T/100TX) operation using a modified 10BaseT link integrity test pulse sequence. It automatically configures to match the speed of the connected hub without the need for jumper or software configuration. An optional Ethernet boot-ROM site allows the system to automatically boot from a server at power-up, eliminating the need for a local hard or floppy drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Ethernet + Flash - EPM-NET-100 - VersaLogic Corporation
Tualatin, OR, USA
High Speed Ethernet + Flash
EPM-NET-100
High Speed Ethernet + Flash EPM-NET-100
The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section, based on the AMD 79C973 controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for standard twisted-pair (10T/100TX) operation using a modified 10BaseT link integrity test pulse sequence. It automatically configures to match the speed of the connected hub without the need for jumper or software configuration. An optional Ethernet boot-ROM site allows the system to automatically boot from a server at power-up, eliminating the need for a local hard or floppy drive.

The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section, based on the AMD 79C973 controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for standard twisted-pair (10T/100TX) operation using a modified 10BaseT link integrity test pulse sequence. It automatically configures to match the speed of the connected hub without the need for jumper or software configuration. An optional Ethernet boot-ROM site allows the system to automatically boot from a server at power-up, eliminating the need for a local hard or floppy drive.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Network Cards and Network Controllers
Product Number EPM-NET-100
Product Name High Speed Ethernet + Flash
Protocol / Network 10Base-T Ethernet; Fast Ethernet
Data Rate 100000 kbps
Host Bus PC/104
Number of Ports 1
Port Type RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Bluetooth Wireless Interface Module - WIM - Ametek Solartron Metrology
Specs
Protocol / Network Bluetooth®, Orbit® Network
Technology Wireless
Data Rate 3000 kbps
View Details