DesignThe 533 Piston bearing is molded with 33% heat stabilized, glass reinforced Nylon 66. The design of the 533T is a t-shape cross section which allows full bearing contact while also offering the advantage of a t-groove form of retention that does not require side land near the working surface of the wear band. The 533T is typically used in telescopic cylinder applications. It is not suitable for use in applications where water based fluids are used, nor is it suitable in applications where significant water is present, due to the swell of the nylon.Features Moulded to size Easy installation Robust Long life Economical
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 533T Series |
| Product Name | Dual-Purpose Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing OD | 1.6250 to 7.5000 inch (41.27 to 190.50 mm) |