Hallite Seals International Ltd. Dual-Purpose Bearings 533G Series

Description
DesignThe Hallite 533G bearing is a version of the Hallite 533, which has axial grooves to allow fluid bypass. This bearing is most often used in hydraulic ram application where such a feature is required. Like the standard 533 bearing the 533G is compatible with hydraulic and lubricating oil. It is not suitable for use in applications where water based fluids are used, nor is it suitable in applications where significant water is present, because of the swell of the nylon.Split TypeB indicates butt cutS indicates scarf cutNB Some sizes are rod specific onlyNote: Metric sizes are also available upon request. For further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.Features Moulded to size Easy installation Robust Long life Economical
Datasheet
Description
DesignThe Hallite 533G bearing is a version of the Hallite 533, which has axial grooves to allow fluid bypass. This bearing is most often used in hydraulic ram application where such a feature is required. Like the standard 533 bearing the 533G is compatible with hydraulic and lubricating oil. It is not suitable for use in applications where water based fluids are used, nor is it suitable in applications where significant water is present, because of the swell of the nylon.Split TypeB indicates butt cutS indicates scarf cutNB Some sizes are rod specific onlyNote: Metric sizes are also available upon request. For further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.Features Moulded to size Easy installation Robust Long life Economical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Purpose Bearings - 533G Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Dual-Purpose Bearings
533G Series
Dual-Purpose Bearings 533G Series
DesignThe Hallite 533G bearing is a version of the Hallite 533, which has axial grooves to allow fluid bypass. This bearing is most often used in hydraulic ram application where such a feature is required. Like the standard 533 bearing the 533G is compatible with hydraulic and lubricating oil. It is not suitable for use in applications where water based fluids are used, nor is it suitable in applications where significant water is present, because of the swell of the nylon.Split TypeB indicates butt cutS indicates scarf cutNB Some sizes are rod specific onlyNote: Metric sizes are also available upon request. For further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.Features Moulded to size Easy installation Robust Long life Economical

DesignThe Hallite 533G bearing is a version of the Hallite 533, which has axial grooves to allow fluid bypass. This bearing is most often used in hydraulic ram application where such a feature is required. Like the standard 533 bearing the 533G is compatible with hydraulic and lubricating oil. It is not suitable for use in applications where water based fluids are used, nor is it suitable in applications where significant water is present, because of the swell of the nylon.Split TypeB indicates butt cutS indicates scarf cutNB Some sizes are rod specific onlyNote: Metric sizes are also available upon request. For further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.Features Moulded to size Easy installation Robust Long life Economical

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 533G Series
Product Name Dual-Purpose Bearings
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 to 9.6280 inch (57.15 to 244.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Solid Polymer High Precision Plain Bearings - 0810 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details