Hallite Seals International Ltd. General Purpose Bearings 540 Series

Description
The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined bearings used as replacements for bronze, cast iron, powered metal and phenolic materials where compression strength and low moisture absorption are key requirements, and as thinner wall parts where tighter tolerances and dimensions stability in an as-molded part are of paramount importance.The Type 540 material is a general purpose heat stabilized, lubricated, type 66 nylon reinforced with 40% mineral that encompasses a high aspect ration particle shape.
Description
The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined bearings used as replacements for bronze, cast iron, powered metal and phenolic materials where compression strength and low moisture absorption are key requirements, and as thinner wall parts where tighter tolerances and dimensions stability in an as-molded part are of paramount importance.The Type 540 material is a general purpose heat stabilized, lubricated, type 66 nylon reinforced with 40% mineral that encompasses a high aspect ration particle shape.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Bearings - 540 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
General Purpose Bearings
540 Series
General Purpose Bearings 540 Series
The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined bearings used as replacements for bronze, cast iron, powered metal and phenolic materials where compression strength and low moisture absorption are key requirements, and as thinner wall parts where tighter tolerances and dimensions stability in an as-molded part are of paramount importance.The Type 540 material is a general purpose heat stabilized, lubricated, type 66 nylon reinforced with 40% mineral that encompasses a high aspect ration particle shape.

The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined bearings used as replacements for bronze, cast iron, powered metal and phenolic materials where compression strength and low moisture absorption are key requirements, and as thinner wall parts where tighter tolerances and dimensions stability in an as-molded part are of paramount importance.The Type 540 material is a general purpose heat stabilized, lubricated, type 66 nylon reinforced with 40% mineral that encompasses a high aspect ration particle shape.

Supplier's Site

Technical Specifications

  Hallite Seals International Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 540 Series
Product Name General Purpose Bearings
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0000 to 63.0000 inch (25.40 to 1600.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 05DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3106 to 0.3115 inch (7.89 to 7.91 mm)
View Details
Plain Bushes - 528253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4724 inch (12.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details