Climax Metal Products Company Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| One-Piece Clamping Collars are designed to handle applications that require a greater axial load capacity than Set Screw Collars without marring the shaft. Recessed screw styles of One-Piece Clamping Collars... | |
| Set Screw Collars are the most cost effective shaft collar design. Lightweight styles are available where an application has a space constraint. If additional load capacity is required, CLIMAX provides... | |
| Threaded Clamping Collars fully engage the thread for secure locking. Threaded Clamping Collars with Recessed Screw styles provide a surface free of major projections for safety. CLIMAX Shaft Collars fit... | |
| Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of... |