Climax Metal Products Company Datasheets for Flange Mounted Bearings
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more
| Product Name | Notes |
|---|---|
| Entire unit is UHMW-PW. USDA and FDA approved. Ideal for wash-down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact,... | |
| Heavy gauge one-piece housing has a rust-proof plated finish. Bearing insert with 2 set screws has a longer inner race for added support. Extra thick non-conductive rubber liner corrects misalignment... | |
| Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360° over the outer... | |
| One-piece housing has a rust-proof plated finish. Bearing insert is encased in a non-conductive, oil resistant rubber liner which corrects up to a 2° misalignment while reducing vibration and noise. | |
| Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast... | |
| Two-piece housing unit. USDA and FDA approved. For wash-down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. |