Climax Metal Products Company Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| A complete line of external Shrink Discs in both Standard and Heavy Duty designs. CLIMAX Shrink Discs are manufactured from heat treated high carbon alloy steel and are supplied with... | |
| Climax Metal Products Company stocks a complete line of industry-standard internal Keyless Locking Assemblies for shaft diameters ranging from ¼" to 8" and from 6 mm to 400 mm. Non-standard... | |
| Climax Metal Products Company stocks a complete line of shaft-to-shaft Keyless Rigid Couplings for shaft diameters ranging from 5/8" through 4-¼" and from 6 mm through 150 mm. CLIMAX Keyless... | |
| One-Piece Clamping Couplings are designed to handle applications that require a greater torque capacity than Set Screw Couplings without marring the shaft. Recessed screw styles of One-Piece Clamping Couplings are... | |
| Set Screw Couplings are the most cost effective rigid coupling design. If additional torque capacity is required, Climax provides Set Screw Couplings with a second set of screws at 90°. | |
| Shaft Adapters allow for repairing, altering, extending, increasing or decreasing the current shaft. They are easily installed and compatible with all standard round shafts. Step Down Clamp-on Adapters are ideal... | |
| These unique Two-Piece Re-Machinable Couplings are designed with an undersized ID which allows room to re-bore the ID without damaging the clamp screws. Pilot bore can be opened to the... | |
| Two-Piece Clamping Couplings are designed to handle applications that require a greater torque capacity than Set Screw Couplings and One-Piece Couplings without marring the shaft. Recessed screw styles of Two-Piece... |