Climax Metal Products Company Datasheets for Pillow Block Bearings
Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft’s axis.
Pillow Block Bearings: Learn more
| Product Name | Notes |
|---|---|
| Entire unit is UHMW-PE. USDA and FDA approved. Ideal for wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high... | |
| Heavy gauge two-piece housing has rust-proof plated finish. Housing is crimped together at bolt holes. Bearing insert with 2 set screws has a longer inner race for added load support. | |
| Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360° over the outer... | |
| Porous bronze sleeve bearing is press-fit in sturdy solid zinc die-cast housing. Non-corrosive and lightweight with oil hole for lubrication. For use in light duty applications. | |
| Two-piece housing has rust-proof plated finish. Bearing insert is encased in non-conductive, oil resistant rubber liner which corrects misalignment up to 2° while reducing vibration and noise. Includes 2 set... | |
| Two-piece housing has rust-proof plated finish. Can be mounted vertically or horizontally. Spring-lid oil cap can be positioned 4 ways. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast... | |
| USDA and FDA approved. For wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. Two-piece stainless... |