Climax Metal Products Company Set Screw Collars

Description
Set Screw Collars are the most cost effective shaft collar design. Lightweight styles are available where an application has a space constraint. If additional load capacity is required, CLIMAX provides Set Screw Collars with a second screw at 90º. Set Screw Collars are also available with a keyway for keyed shafts. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.
Datasheet
Description
Set Screw Collars are the most cost effective shaft collar design. Lightweight styles are available where an application has a space constraint. If additional load capacity is required, CLIMAX provides Set Screw Collars with a second screw at 90º. Set Screw Collars are also available with a keyway for keyed shafts. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Collars -  - Climax Metal Products Company
Mentor, OH, USA
Set Screw Collars
Set Screw Collars
Set Screw Collars are the most cost effective shaft collar design. Lightweight styles are available where an application has a space constraint. If additional load capacity is required, CLIMAX provides Set Screw Collars with a second screw at 90º. Set Screw Collars are also available with a keyway for keyed shafts. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.

Set Screw Collars are the most cost effective shaft collar design. Lightweight styles are available where an application has a space constraint. If additional load capacity is required, CLIMAX provides Set Screw Collars with a second screw at 90º. Set Screw Collars are also available with a keyway for keyed shafts.

CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.

Supplier's Site Datasheet

Technical Specifications

  Climax Metal Products Company
Product Category Shaft Collars
Product Name Set Screw Collars
Collar Type One Piece Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars - 145638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; 304 Stainless Steel
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Clevis Bolt Threaded Collar - 7/8-14SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
View Details