Climax Metal Products Company Two-Piece Clamping Collars

Description
Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of Two-Piece Clamping Collars are available to provide safety with an outside surface free of major projections. Two-Piece Clamping Collars can also be manufactured with a keyway for keyed shafts. Double-Wide Two-Piece Clamping Collars can be used for high axial load applications and they are also ideal for areas that are too constrained for full-sized Rigid Couplings. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.
Datasheet
Description
Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of Two-Piece Clamping Collars are available to provide safety with an outside surface free of major projections. Two-Piece Clamping Collars can also be manufactured with a keyway for keyed shafts. Double-Wide Two-Piece Clamping Collars can be used for high axial load applications and they are also ideal for areas that are too constrained for full-sized Rigid Couplings. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Clamping Collars -  - Climax Metal Products Company
Mentor, OH, USA
Two-Piece Clamping Collars
Two-Piece Clamping Collars
Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of Two-Piece Clamping Collars are available to provide safety with an outside surface free of major projections. Two-Piece Clamping Collars can also be manufactured with a keyway for keyed shafts. Double-Wide Two-Piece Clamping Collars can be used for high axial load applications and they are also ideal for areas that are too constrained for full-sized Rigid Couplings. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.

Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of Two-Piece Clamping Collars are available to provide safety with an outside surface free of major projections. Two-Piece Clamping Collars can also be manufactured with a keyway for keyed shafts. Double-Wide Two-Piece Clamping Collars can be used for high axial load applications and they are also ideal for areas that are too constrained for full-sized Rigid Couplings.

CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are available in multiple finishes – black oxide, clear zinc, or yellow zinc dichromate.

Supplier's Site Datasheet

Technical Specifications

  Climax Metal Products Company
Product Category Shaft Collars
Product Name Two-Piece Clamping Collars
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Locking Bushes - 7542554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.500 inch (38.1 mm)
O.D. 2.38 inch (60.3 mm)
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details