Harbour Industries, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| PHYSICAL CONSTRUCTION Harbour has a long history of providing cost effective solutions to support even the most demanding program requirements. Databus cable and twinax (such as the MIL-DTL-17 construction M17/176-00002)... | |
| PHYSICAL CONSTRUCTION Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are... | |
| PHYSICAL CONSTRUCTIONS Through the use of special materials and innovative techniques, Harbour Industries is able to offer Aerospace DATA MASTER® Cables that are high speed, lightweight, flexible and easy to... | |
| AeroPOWER™ Cables are designed to provide reliable power to In-Flight Entertainment and Connectivity (IFEC) networks while meeting the FAR 25 airworthiness requirements needed in-flight. Ideal for applications such as in-seat... | |
| Electrical and electronic installations with ambient temperatures up to 200° C and voltage requirements to 600 volts. | |
| Like all of Harbour’s Gigabit Ethernet high-speed data cables, AeroBIT® 8 utilizes proprietary Fluoropolymer insulation that provides superior crush resistance and ease of termination as well as a tight bend... | |
| NEMA WC 27500 cables are constructed for use in aircraft and ground support equipment for commercial and military applications. The following constructions outline just a few of the Mil-Spec cables... | |
| UL tests AWM to ANSI/UL 758, the Standard for Safety for Appliance Wiring Manual. The types of tests performed are dependent on the construction and anticipated use of the product. |