Harbour Industries, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| A NEW INDUSTRY STANDARD FOR ATTENUATION STABILITY Harbour’s SS coaxial cables are flexible alternatives to semi-rigid coax, and the unique shielding configuration offers a cost effective, low attenuation option. The... | |
| DESIGNED FOR LOW ATTENUATION The inner silver plated flat strip shield coupled with higher velocity expanded PTFE tape dielectrics yield lower attenuation levels over operating frequencies. LLS cables are smaller... | |
| ISOLATION OF THE SHIELDS AND IMPROVED SHIELDING Periodically, isolation of shields in a coaxial cable is an important consideration. Harbour has constructed a number of TRX (Triaxial) cables, expanding the... | |
| LOWER ATTENUATION THAN MIL-DTL-17 Harbour’s SB coaxial cables are configured for low attenuation at high frequencies, while using similar dimensions to MIL-DTL-17 constructions. Standard connectors may frequently be used, thereby... | |
| MORE FLEXIBLE AND SUPPLE CONSTRUCTION Harbour’s SFL Spiral Flex™ coaxial cables, more flexible and supple versions of the industry standard SS Spiral Strip constructions, are constructed with a specially formulated... | |
| QPL APPROVED “RG” CONSTRUCTIONS Harbour Industries is a QPL approved manufacturer of high temperature, high performance coaxial cables supplied in exact accordance with the MIL-DTL-17 specification. The information referenced has... | |
| SPECIFIC APPLICATIONS Harbour Industries HS (High Strength) coaxial cables are constructed for applications where breakage or fatigue is a concern. Frequently, installation or termination and severe vibration of smaller size... | |
| UNIQUE CABLE CONFIGURATION The braid configuration and the expanded PTFE dielectrics of the LL cable constructions contribute to lower attenuation levels at higher frequencies, while providing shielding effectiveness levels that... |