Harbour Industries, Inc. Aerospace Data Cable DATA MASTER® Quad Constructions

Description
PHYSICAL CONSTRUCTION Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are specifically for high speed airborne data applications. Constructions include silver plated copper and silver plated copper alloy conductors with silver or tin plated copper braids. Features include easy termination and non-shrinkback insulation; fits standard connectors. ELECTRICAL CHARACTERISTICS 100 Ohm and 150 Ohm impedances are standard. 150ºC and 200ºC rated. Tested to 1 GHz. Supports Gigabit Ethernet, FDDI, USB, and 1394 standards.
Datasheet
Description
PHYSICAL CONSTRUCTION Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are specifically for high speed airborne data applications. Constructions include silver plated copper and silver plated copper alloy conductors with silver or tin plated copper braids. Features include easy termination and non-shrinkback insulation; fits standard connectors. ELECTRICAL CHARACTERISTICS 100 Ohm and 150 Ohm impedances are standard. 150ºC and 200ºC rated. Tested to 1 GHz. Supports Gigabit Ethernet, FDDI, USB, and 1394 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aerospace Data Cable - DATA MASTER® Quad Constructions - Harbour Industries, Inc.
Shelburne, VT, United States
PHYSICAL CONSTRUCTION Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are specifically for high speed airborne data applications. Constructions include silver plated copper and silver plated copper alloy conductors with silver or tin plated copper braids. Features include easy termination and non-shrinkback insulation; fits standard connectors. ELECTRICAL CHARACTERISTICS 100 Ohm and 150 Ohm impedances are standard. 150ºC and 200ºC rated. Tested to 1 GHz. Supports Gigabit Ethernet, FDDI, USB, and 1394 standards.

PHYSICAL CONSTRUCTION

Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances.

Lightweight and small in size, these cables are specifically for high speed airborne data applications. Constructions include silver plated copper and silver plated copper alloy conductors with silver or tin plated copper braids. Features include easy termination and non-shrinkback insulation; fits standard connectors.

ELECTRICAL CHARACTERISTICS

100 Ohm and 150 Ohm impedances are standard. 150ºC and 200ºC rated. Tested to 1 GHz.

Supports Gigabit Ethernet, FDDI, USB, and 1394 standards.

Supplier's Site Datasheet

Technical Specifications

  Harbour Industries, Inc.
Product Category Ethernet Cables
Product Number DATA MASTER® Quad Constructions
Product Name Aerospace Data Cable
Product Category Cable
Ethernet Type 1000Base-T
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Cable CAN LED Indication for LAN-XI, 3m - ZH-0717--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9BCA2B0B-ND - DigiKey
Specs
Cable Type Cat 6
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
4 suppliers
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 100Base-TX
Application Networking
View Details