Harbour Industries, Inc. Datasheets for Hookup Wires

Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more

Product Name Notes
AeroPOWER® FIREZONE M25038/3 Cables are built specifically to withstand the extreme temperatures of an aircraft engine environment and other harsh environments. KEY BENEFITS: » Voltage Rating: 600 V » Temperature...
For use in internal wiring of electronic equipment and appliances. HP-3 & HP-4 lead wires have a low coefficient of friction which promotes easy handling. The insulation also resists hot...
Manufacturing Mil Spec and Aerospace wire demands perfection. Since 1965, Harbour has played the leadership role enabling the company to supply a complete line of high temperature wire and cables...
UL tests AWM to ANSI/UL 758, the Standard for Safety for Appliance Wiring Manual. The types of tests performed are dependent on the construction and anticipated use of the product.