Harbour Industries, Inc. Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Product Name Notes
PHYSICAL CONSTRUCTION Harbour's four-conductor "Quadrax" constructions offer stable electrical performance supporting 1000 Base T Ethernet and Cat 5e performance over defined distances. Lightweight and small in size, these cables are...
PHYSICAL CONSTRUCTIONS Through the use of special materials and innovative techniques, Harbour Industries is able to offer Aerospace DATA MASTER® Cables that are high speed, lightweight, flexible and easy to...
Like all of Harbour’s Gigabit Ethernet high-speed data cables, AeroBIT® 8 utilizes proprietary Fluoropolymer insulation that provides superior crush resistance and ease of termination as well as a tight bend...