Harbour Industries, Inc. Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Harbour Industries M27500-20TE2T14

Description
SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Harbour Industries - 18X3900 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Harbour Industries
18X3900
Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Harbour Industries 18X3900
SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:ETFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18X3900
Product Name Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Harbour Industries
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data