Peco Fasteners, Inc. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 100 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE HEAT SHRINK, NYLON INSULATED INSULATION TYPE | |
| 100 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE HEAT SHRINK, NYLON INSULATED INSULATION TYPE | |
| 100 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE HEAT SHRINK, NYLON INSULATED INSULATION TYPE | |
| 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE C20 MODEL | |
| 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE C201 MODEL | |
| 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE C20 MODEL | |
| 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE C201 MODEL | |
| 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE C20 MODEL | |
| 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE C201 MODEL | |
| BLUE COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| BUTT TYPE 100 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE | |
| BUTT TYPE 100 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE | |
| BUTT TYPE 100 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE | |
| GRAY COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| ORANGE COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| RED COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #10 STUD SIZE C20 MODEL | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #6 STUD SIZE C20 MODEL | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 1/4 INCH STUD SIZE C20 MODEL | |
| STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 3/8 INCH STUD SIZE C20 MODEL | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #10 STUD SIZE C20 MODEL | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #6 STUD SIZE C20 MODEL | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 1/4 INCH STUD SIZE C20 MODEL | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 3/8 INCH STUD SIZE C20 MODEL | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #10 STUD SIZE C20 MODEL | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #6 STUD SIZE C20 MODEL | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 1/4 INCH STUD SIZE C20 MODEL | |
| STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 3/8 INCH STUD SIZE C20 MODEL | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE | |
| STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE | |
| WING TYPE BLUE COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| WING TYPE GREEN COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE | |
| WING TYPE RED COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| WING TYPE YELLOW COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL | |
| YELLOW COLOR 100 STANDARD PACKAGE COPPER WIRE TYPE P0 MODEL |