Peco Fasteners, Inc. Ring Lug C20043

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 3/8 INCH STUD SIZE C20 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 3/8 INCH STUD SIZE C20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - C20043 - Peco Fasteners, Inc.
Atlanta, GA, USA
Ring Lug
C20043
Ring Lug C20043
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE 3/8 INCH STUD SIZE C20 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 100 STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • C20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Wire Terminals
Product Number C20043
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers