Peco Fasteners, Inc. Ring Lug C10618

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - C10618 - Peco Fasteners, Inc.
Atlanta, GA, USA
Ring Lug
C10618
Ring Lug C10618
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE 25 STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • 25 STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Wire Terminals
Product Number C10618
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details