P0B3 -- TWIST ON WIRE CONNECTOR
Peco Fasteners, Inc.
Twist On Wire Connector
P0B3
Description
WING TYPE
BLUE COLOR
100 STANDARD PACKAGE
COPPER WIRE TYPE
P0 MODEL
Description
WING TYPE
BLUE COLOR
100 STANDARD PACKAGE
COPPER WIRE TYPE
P0 MODEL
Datasheet
Suppliers
Twist On Wire Connector
P0B3
WING TYPE
BLUE COLOR
100 STANDARD PACKAGE
COPPER WIRE TYPE
P0 MODEL
- WING TYPE
- BLUE COLOR
- 100 STANDARD PACKAGE
- COPPER WIRE TYPE
- P0 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
P0B3 |
|
Product Name
|
Twist On Wire Connector |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
Terminal Type
Ferrule Terminal
Material
Copper
North American
20 AWG
View Details