Peco Fasteners, Inc. Ring Lug C20220

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - C20220 - Peco Fasteners, Inc.
Atlanta, GA, USA
Ring Lug
C20220
Ring Lug C20220
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 100 STANDARD PACKAGE
  • #8 STUD SIZE
  • C20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Wire Terminals
Product Number C20220
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details