Peco Fasteners, Inc. Ring Lug C20030

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - C20030 - Peco Fasteners, Inc.
Atlanta, GA, USA
Ring Lug
C20030
Ring Lug C20030
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 100 STANDARD PACKAGE #8 STUD SIZE C20 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 100 STANDARD PACKAGE
  • #8 STUD SIZE
  • C20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Wire Terminals
Product Number C20030
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details