Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-Screw Captivated 7759

Description
Part Number: 7759 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7759 is a 45° angle Slim-Line PC screw terminal with a screw installed and captivated, designed for high-density PCB mounting and compatible with solid or stranded wire #14-22 AWG and crimp terminals. It features a brass terminal with matte tin plating and a brass 6-32 binding head screw with nickel plating, rated for 15 Amps. The terminal has the same mounting hole pattern as Quick Fit terminals, enabling direct interchangeability. The screw head is unpainted nickel, as no color suffix is specified.

Datasheet Summary
Powered by GS/AI

The 7759 is a 45° angle Slim-Line PC screw terminal with a screw installed and captivated, designed for high-density PCB mounting and compatible with solid or stranded wire #14-22 AWG and crimp terminals. It features a brass terminal with matte tin plating and a brass 6-32 binding head screw with nickel plating, rated for 15 Amps. The terminal has the same mounting hole pattern as Quick Fit terminals, enabling direct interchangeability. The screw head is unpainted nickel, as no color suffix is specified.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-Screw Captivated - 7759 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-Screw Captivated
7759
Slim-Line PC Screw Terminal, 45°-Screw Captivated 7759
Part Number: 7759 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759
Product Name Slim-Line PC Screw Terminal, 45°-Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1593-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details