Telatemp Corporation Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| 12 CHANNEL BENCHTOP LOGGING THERMOMETER 220VAC | |
| 12-Channel Scanning Thermometer SCAN AND LOG UP TO 12 THERMOCOUPLE INPUTS FROM ANY COMBINATION OF J, K, T, E, N, B, R AND S THERMOCOUPLE PROBES To monitor temperatures during... | |
| 4127-TL REFRIGERATOR/FREEZER THERMOMETER W/ GLYCOL INSULATOR | |
| HANDS FREE KIT FOR TEMP 10 THERMOCOUPLE THERMOMETER | |
| Just aim the unit, press the button on top and either hold it to take a continuous temperature reading or release the button, which will hold the temperature on the... | |
| PROTECTIVE ARMOR FOR TEMP 10 THERMOCOUPLE THERMOMETER | |
| Rugged enough for industrial use yet compact and lightweight enough to be carried around with you, these infrared thermometers are extremely easy to use. Just aim, pull the trigger, and... | |
| Taking temperature measurements has never been easier—just point the thermometer at your target and push one button! The TempTestr IR thermometer is ideal for use in the home, office, field,... | |
| Telatemp’s ML-HA Temperature/Humidity Data Logger is designed to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.01°C resolution and humidity from 0 to 95%RH with 0.1%RH resolution. This... | |
| Temperature measurement is essential when assuring proper food storage, cooking, and serving environments. Quick checks with a non-contact thermometer can remove the hazard of cross-contamination and reduce the time a... | |
| The InfraPro® is a lightweight infrared thermometer that features 50:1 spot size ratio allowing non-contact temperature measurement of a 3” diameter target from 12 feet away. The smaller spot size... | |
| The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld... | |
| The Temp-300 DUALOGR Thermocouple Thermometer features real-time datalogging and a USB data output. Meter accepts dual inputs from type J, K, T, E, R, S, N, or B thermocouples probes... | |
| These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed... | |
| These thermometers are ideal for laboratory, field, and process measurements. Use to quickly verify termperature. Typical response time is 30 seconds for 99% of new reading. Thermometers have a 304... |