Telatemp Corporation TEMP 10 THERMOCOUPLE THERMOMETER SINGLE INPUT TYPE T 354-2720

Description
These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, °F / °C switchable, auto shutoff, and low battery indicator. Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the "CAL" button—meter automatically recognizes the freezing point.
Description
These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, °F / °C switchable, auto shutoff, and low battery indicator. Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the "CAL" button—meter automatically recognizes the freezing point.

Suppliers

Company
Product
Description
Supplier Links
TEMP 10 THERMOCOUPLE THERMOMETER SINGLE INPUT TYPE T - 354-2720 - Telatemp Corporation
Fullerton, CA, USA
TEMP 10 THERMOCOUPLE THERMOMETER SINGLE INPUT TYPE T
354-2720
TEMP 10 THERMOCOUPLE THERMOMETER SINGLE INPUT TYPE T 354-2720
These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, °F / °C switchable, auto shutoff, and low battery indicator. Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the "CAL" button—meter automatically recognizes the freezing point.

These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance.
Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, °F / °C switchable, auto shutoff, and low battery indicator. Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the "CAL" button—meter automatically recognizes the freezing point.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Industrial Thermometers
Product Number 354-2720
Product Name TEMP 10 THERMOCOUPLE THERMOMETER SINGLE INPUT TYPE T
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details