Telatemp Corporation 12 CHANNEL BENCHTOP LOGGING THERMOMETER 110VAC 692-0000

Description
12-Channel Scanning Thermometer SCAN AND LOG UP TO 12 THERMOCOUPLE INPUTS FROM ANY COMBINATION OF J, K, T, E, N, B, R AND S THERMOCOUPLE PROBES To monitor temperatures during simultaneous process steps or phases, a scanning thermometer is ideal. Both of these models function as a datalogger, storing data for later use. Temperature data is sequentially captured, allowing user to monitor and record process variations - ideal for statistical process control. The front panel MENU key allows user to program datalogging and print intervals, scan rate, date and time, temperature scale, resolution, channels displayed, thermocouple type and data output parameters. Each channel features HOLD, STORE, MAX and MIN, RECALL and AVERAGE buttons. This unit accepts any power source allowing for great flexibility as to where and when it may be used. A parallel printer connection (parallel cable sold separately) enables you to connect to a printer, providing a hard copy of your data. It accepts thermocouple probes with mini-connectors for quick and easy changes. Unit powered with 10-25 VDC (115 VAC or 230 VAC power adapter included) or 7 to 20 VAC 500 mA (optional, user supplied). 12 CHANNEL FEATURES * Automatically stores up to 4,680 sets of readings with date and time * Links up to 8 units together to expand channel capacity * Each channel is calibrated separately to minimize probe offset * Factory calibration to NIST-traceable standards * High or low alarm points can be set for each channel * Large 3/4" high, 14-segment, 12-character alphanumeric LCD numbers * Warning light signals open probe or out-of-range readings * Scans and logs up to 12 thermocouple inputs from any combination of J, K, T, E, N, B, R and S thermocouple probes * Datalogging and printing intervals can be varied from 4 seconds to 99 minutes, 59 seconds 12 CHANNEL SPECIFICATIONS Temperature Range: J: -200 to 1000°C (-392 to 1832°F) K: -250 to 1372°C (-418 to 2501°F) 200 to 1800°C (392 to 3272°F) 0 to 1768°C (32 to 3214°F) 0 to 1768°C (32 to 3214°F) Temperature Accuracy: J, K, T, E, N: ±0.1% of reading.; ±0.5°C (±0.8°F) above -150°C; ±0.25% of reading ±1°C (±2°F) below -150°C, R, S, B: ±0.1% of reading, ±2°C ±4°F) Temperature Resolution: 0.1° selectable below -150°C Display Update Rate: 3 sec/channel Scan Rate:Alarm Output:Digital Output:Printer Output:7 1/2"L x 10 1/2"W x 3 1/2"H Shipping Weight:3 lb (1.4 kg)
Description
12-Channel Scanning Thermometer SCAN AND LOG UP TO 12 THERMOCOUPLE INPUTS FROM ANY COMBINATION OF J, K, T, E, N, B, R AND S THERMOCOUPLE PROBES To monitor temperatures during simultaneous process steps or phases, a scanning thermometer is ideal. Both of these models function as a datalogger, storing data for later use. Temperature data is sequentially captured, allowing user to monitor and record process variations - ideal for statistical process control. The front panel MENU key allows user to program datalogging and print intervals, scan rate, date and time, temperature scale, resolution, channels displayed, thermocouple type and data output parameters. Each channel features HOLD, STORE, MAX and MIN, RECALL and AVERAGE buttons. This unit accepts any power source allowing for great flexibility as to where and when it may be used. A parallel printer connection (parallel cable sold separately) enables you to connect to a printer, providing a hard copy of your data. It accepts thermocouple probes with mini-connectors for quick and easy changes. Unit powered with 10-25 VDC (115 VAC or 230 VAC power adapter included) or 7 to 20 VAC 500 mA (optional, user supplied). 12 CHANNEL FEATURES * Automatically stores up to 4,680 sets of readings with date and time * Links up to 8 units together to expand channel capacity * Each channel is calibrated separately to minimize probe offset * Factory calibration to NIST-traceable standards * High or low alarm points can be set for each channel * Large 3/4" high, 14-segment, 12-character alphanumeric LCD numbers * Warning light signals open probe or out-of-range readings * Scans and logs up to 12 thermocouple inputs from any combination of J, K, T, E, N, B, R and S thermocouple probes * Datalogging and printing intervals can be varied from 4 seconds to 99 minutes, 59 seconds 12 CHANNEL SPECIFICATIONS Temperature Range: J: -200 to 1000°C (-392 to 1832°F) K: -250 to 1372°C (-418 to 2501°F) 200 to 1800°C (392 to 3272°F) 0 to 1768°C (32 to 3214°F) 0 to 1768°C (32 to 3214°F) Temperature Accuracy: J, K, T, E, N: ±0.1% of reading.; ±0.5°C (±0.8°F) above -150°C; ±0.25% of reading ±1°C (±2°F) below -150°C, R, S, B: ±0.1% of reading, ±2°C ±4°F) Temperature Resolution: 0.1° selectable below -150°C Display Update Rate: 3 sec/channel Scan Rate:Alarm Output:Digital Output:Printer Output:7 1/2"L x 10 1/2"W x 3 1/2"H Shipping Weight:3 lb (1.4 kg)

Suppliers

Company
Product
Description
Supplier Links
12 CHANNEL BENCHTOP LOGGING THERMOMETER 110VAC - 692-0000 - Telatemp Corporation
Fullerton, CA, USA
12 CHANNEL BENCHTOP LOGGING THERMOMETER 110VAC
692-0000
12 CHANNEL BENCHTOP LOGGING THERMOMETER 110VAC 692-0000
12-Channel Scanning Thermometer SCAN AND LOG UP TO 12 THERMOCOUPLE INPUTS FROM ANY COMBINATION OF J, K, T, E, N, B, R AND S THERMOCOUPLE PROBES To monitor temperatures during simultaneous process steps or phases, a scanning thermometer is ideal. Both of these models function as a datalogger, storing data for later use. Temperature data is sequentially captured, allowing user to monitor and record process variations - ideal for statistical process control. The front panel MENU key allows user to program datalogging and print intervals, scan rate, date and time, temperature scale, resolution, channels displayed, thermocouple type and data output parameters. Each channel features HOLD, STORE, MAX and MIN, RECALL and AVERAGE buttons. This unit accepts any power source allowing for great flexibility as to where and when it may be used. A parallel printer connection (parallel cable sold separately) enables you to connect to a printer, providing a hard copy of your data. It accepts thermocouple probes with mini-connectors for quick and easy changes. Unit powered with 10-25 VDC (115 VAC or 230 VAC power adapter included) or 7 to 20 VAC 500 mA (optional, user supplied). 12 CHANNEL FEATURES * Automatically stores up to 4,680 sets of readings with date and time * Links up to 8 units together to expand channel capacity * Each channel is calibrated separately to minimize probe offset * Factory calibration to NIST-traceable standards * High or low alarm points can be set for each channel * Large 3/4" high, 14-segment, 12-character alphanumeric LCD numbers * Warning light signals open probe or out-of-range readings * Scans and logs up to 12 thermocouple inputs from any combination of J, K, T, E, N, B, R and S thermocouple probes * Datalogging and printing intervals can be varied from 4 seconds to 99 minutes, 59 seconds 12 CHANNEL SPECIFICATIONS Temperature Range: J: -200 to 1000°C (-392 to 1832°F) K: -250 to 1372°C (-418 to 2501°F) 200 to 1800°C (392 to 3272°F) 0 to 1768°C (32 to 3214°F) 0 to 1768°C (32 to 3214°F) Temperature Accuracy: J, K, T, E, N: ±0.1% of reading.; ±0.5°C (±0.8°F) above -150°C; ±0.25% of reading ±1°C (±2°F) below -150°C, R, S, B: ±0.1% of reading, ±2°C ±4°F) Temperature Resolution: 0.1° selectable below -150°C Display Update Rate: 3 sec/channel Scan Rate:Alarm Output:Digital Output:Printer Output:7 1/2"L x 10 1/2"W x 3 1/2"H Shipping Weight:3 lb (1.4 kg)

12-Channel Scanning Thermometer

SCAN AND LOG UP TO 12 THERMOCOUPLE INPUTS FROM ANY COMBINATION OF J, K, T, E, N, B, R AND S THERMOCOUPLE PROBES

To monitor temperatures during simultaneous process steps or phases, a scanning thermometer is ideal. Both of these models function as a datalogger, storing data for later use. Temperature data is sequentially captured, allowing user to monitor and record process variations - ideal for statistical process control. The front panel MENU key allows user to program datalogging and print intervals, scan rate, date and time, temperature scale, resolution, channels displayed, thermocouple type and data output parameters. Each channel features HOLD, STORE, MAX and MIN, RECALL and AVERAGE buttons.

This unit accepts any power source allowing for great flexibility as to where and when it may be used. A parallel printer connection (parallel cable sold separately) enables you to connect to a printer, providing a hard copy of your data. It accepts thermocouple probes with mini-connectors for quick and easy changes. Unit powered with 10-25 VDC (115 VAC or 230 VAC power adapter included) or 7 to 20 VAC 500 mA (optional, user supplied).

12 CHANNEL FEATURES

* Automatically stores up to 4,680 sets of readings with date and time

* Links up to 8 units together to expand channel capacity

* Each channel is calibrated separately to minimize probe offset

* Factory calibration to NIST-traceable standards

* High or low alarm points can be set for each channel

* Large 3/4" high, 14-segment, 12-character alphanumeric LCD numbers

* Warning light signals open probe or out-of-range readings

* Scans and logs up to 12 thermocouple inputs from any combination of J, K, T, E, N, B, R and S thermocouple probes

* Datalogging and printing intervals can be varied from 4 seconds to 99 minutes, 59 seconds

12 CHANNEL SPECIFICATIONS

Temperature Range: J: -200 to 1000°C (-392 to 1832°F)

K: -250 to 1372°C (-418 to 2501°F)

200 to 1800°C (392 to 3272°F)

0 to 1768°C (32 to 3214°F)

0 to 1768°C (32 to 3214°F)
Temperature Accuracy: J, K, T, E, N: ±0.1% of reading.; ±0.5°C (±0.8°F) above -150°C; ±0.25% of reading ±1°C (±2°F) below -150°C, R, S, B: ±0.1% of reading, ±2°C ±4°F)

Temperature Resolution: 0.1° selectable below -150°C

Display Update Rate: 3 sec/channel

Scan Rate:Alarm Output:Digital Output:Printer Output:7 1/2"L x 10 1/2"W x 3 1/2"H

Shipping Weight:3 lb (1.4 kg)

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Industrial Thermometers
Product Number 692-0000
Product Name 12 CHANNEL BENCHTOP LOGGING THERMOMETER 110VAC
Unlock Full Specs
to access all available technical data

Similar Products

Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
View Details
Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
View Details