Telatemp Corporation DT1100 INFRARED THERMOMETER DT1100

Description
The InfraPro® is a lightweight infrared thermometer that features 50:1 spot size ratio allowing non-contact temperature measurement of a 3” diameter target from 12 feet away. The smaller spot size ratio, laser sighting, and adjustable emissivity improve the accuracy of temperature measurements. The InfraPro® measures from -25°F to +1400°F (-32°C to 760°C). Emissivity is adjustable from 0.10 to 1.00 and the InfraPro also features an RTD probe input jack (RTD probe is optional with InfraPro4 and provided with the InfraPro5) to allow direct contact measurements to help determine the actual target emissivity. The InfraPro is designed for all types of non-contact temperature measurement where objects are too hot (or cold) to touch, or are difficult to reach; including boiler operations, heat exchangers, radiators, motor bearings, air conditioning ducts and electrical panels. The backlit LCD display and laser targeting permit accurate measurements even in low light conditions. The InfraPro5 is rated intrinsically safe Class 1 Division 1, Groups A, B, C, D and Class 1 Zone 0, Aex ia IIC, T4 at 50°C making it safe to operate in explosive atmospheres. InfraPro Infrared Thermometers run on a 9 Volt battery and provide useful features including reading hold, maximum, minimum, average or differential readings, high and low alarms, low battery indicator, trigger lock for long-term monitoring and a memory that holds up to 12 readings.
Description
The InfraPro® is a lightweight infrared thermometer that features 50:1 spot size ratio allowing non-contact temperature measurement of a 3” diameter target from 12 feet away. The smaller spot size ratio, laser sighting, and adjustable emissivity improve the accuracy of temperature measurements. The InfraPro® measures from -25°F to +1400°F (-32°C to 760°C). Emissivity is adjustable from 0.10 to 1.00 and the InfraPro also features an RTD probe input jack (RTD probe is optional with InfraPro4 and provided with the InfraPro5) to allow direct contact measurements to help determine the actual target emissivity. The InfraPro is designed for all types of non-contact temperature measurement where objects are too hot (or cold) to touch, or are difficult to reach; including boiler operations, heat exchangers, radiators, motor bearings, air conditioning ducts and electrical panels. The backlit LCD display and laser targeting permit accurate measurements even in low light conditions. The InfraPro5 is rated intrinsically safe Class 1 Division 1, Groups A, B, C, D and Class 1 Zone 0, Aex ia IIC, T4 at 50°C making it safe to operate in explosive atmospheres. InfraPro Infrared Thermometers run on a 9 Volt battery and provide useful features including reading hold, maximum, minimum, average or differential readings, high and low alarms, low battery indicator, trigger lock for long-term monitoring and a memory that holds up to 12 readings.

Suppliers

Company
Product
Description
Supplier Links
DT1100 INFRARED THERMOMETER - DT1100 - Telatemp Corporation
Fullerton, CA, USA
DT1100 INFRARED THERMOMETER
DT1100
DT1100 INFRARED THERMOMETER DT1100
The InfraPro® is a lightweight infrared thermometer that features 50:1 spot size ratio allowing non-contact temperature measurement of a 3” diameter target from 12 feet away. The smaller spot size ratio, laser sighting, and adjustable emissivity improve the accuracy of temperature measurements. The InfraPro® measures from -25°F to +1400°F (-32°C to 760°C). Emissivity is adjustable from 0.10 to 1.00 and the InfraPro also features an RTD probe input jack (RTD probe is optional with InfraPro4 and provided with the InfraPro5) to allow direct contact measurements to help determine the actual target emissivity. The InfraPro is designed for all types of non-contact temperature measurement where objects are too hot (or cold) to touch, or are difficult to reach; including boiler operations, heat exchangers, radiators, motor bearings, air conditioning ducts and electrical panels. The backlit LCD display and laser targeting permit accurate measurements even in low light conditions. The InfraPro5 is rated intrinsically safe Class 1 Division 1, Groups A, B, C, D and Class 1 Zone 0, Aex ia IIC, T4 at 50°C making it safe to operate in explosive atmospheres. InfraPro Infrared Thermometers run on a 9 Volt battery and provide useful features including reading hold, maximum, minimum, average or differential readings, high and low alarms, low battery indicator, trigger lock for long-term monitoring and a memory that holds up to 12 readings.

The InfraPro® is a lightweight infrared thermometer that features 50:1 spot size ratio allowing non-contact temperature measurement of a 3” diameter target from 12 feet away. The smaller spot size ratio, laser sighting, and adjustable emissivity improve the accuracy of temperature measurements.
The InfraPro® measures from -25°F to +1400°F (-32°C to 760°C). Emissivity is adjustable from 0.10 to 1.00 and the InfraPro also features an RTD probe input jack (RTD probe is optional with InfraPro4 and provided with the InfraPro5) to allow direct contact measurements to help determine the actual target emissivity.
The InfraPro is designed for all types of non-contact temperature measurement where objects are too hot (or cold) to touch, or are difficult to reach; including boiler operations, heat exchangers, radiators, motor bearings, air conditioning ducts and electrical panels. The backlit LCD display and laser targeting permit accurate measurements even in low light conditions.
The InfraPro5 is rated intrinsically safe Class 1 Division 1, Groups A, B, C, D and Class 1 Zone 0, Aex ia IIC, T4 at 50°C making it safe to operate in explosive atmospheres.
InfraPro Infrared Thermometers run on a 9 Volt battery and provide useful features including reading hold, maximum, minimum, average or differential readings, high and low alarms, low battery indicator, trigger lock for long-term monitoring and a memory that holds up to 12 readings.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Industrial Thermometers
Product Number DT1100
Product Name DT1100 INFRARED THERMOMETER
Unlock Full Specs
to access all available technical data

Similar Products

UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details