Telatemp Corporation HIGH VALUE IR THERMOMETER 42529 42529

Description
The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld 42529 infrared thermometer has an 8:1 distance to target ratio and a temperature range of -4 to 518°F (-20 to 270°C). Providing non-contact temperature measurements at the touch of a button, the 42529 infrared thermometer's built-in laser pointer increases target accuracy while the handy pushbuttons provide convenient and ergonomic operation. The 42529 infrared thermometer has many applications. Use your 42529 infrared thermometer to measure surface temperature of objects which are difficult to reach or unsafe to contact and to measure hot spots in electrical panels and equipment. You can also use your 42529 infrared thermometer for in-process temperature measurements.
Description
The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld 42529 infrared thermometer has an 8:1 distance to target ratio and a temperature range of -4 to 518°F (-20 to 270°C). Providing non-contact temperature measurements at the touch of a button, the 42529 infrared thermometer's built-in laser pointer increases target accuracy while the handy pushbuttons provide convenient and ergonomic operation. The 42529 infrared thermometer has many applications. Use your 42529 infrared thermometer to measure surface temperature of objects which are difficult to reach or unsafe to contact and to measure hot spots in electrical panels and equipment. You can also use your 42529 infrared thermometer for in-process temperature measurements.

Suppliers

Company
Product
Description
Supplier Links
HIGH VALUE IR THERMOMETER 42529 - 42529 - Telatemp Corporation
Fullerton, CA, USA
HIGH VALUE IR THERMOMETER 42529
42529
HIGH VALUE IR THERMOMETER 42529 42529
The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld 42529 infrared thermometer has an 8:1 distance to target ratio and a temperature range of -4 to 518°F (-20 to 270°C). Providing non-contact temperature measurements at the touch of a button, the 42529 infrared thermometer's built-in laser pointer increases target accuracy while the handy pushbuttons provide convenient and ergonomic operation. The 42529 infrared thermometer has many applications. Use your 42529 infrared thermometer to measure surface temperature of objects which are difficult to reach or unsafe to contact and to measure hot spots in electrical panels and equipment. You can also use your 42529 infrared thermometer for in-process temperature measurements.

The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels.

The handheld 42529 infrared thermometer has an 8:1 distance to target ratio and a temperature range of -4 to 518°F (-20 to 270°C). Providing non-contact temperature measurements at the touch of a button, the 42529 infrared thermometer's built-in laser pointer increases target accuracy while the handy pushbuttons provide convenient and ergonomic operation.

The 42529 infrared thermometer has many applications. Use your 42529 infrared thermometer to measure surface temperature of objects which are difficult to reach or unsafe to contact and to measure hot spots in electrical panels and equipment. You can also use your 42529 infrared thermometer for in-process temperature measurements.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Industrial Thermometers
Product Number 42529
Product Name HIGH VALUE IR THERMOMETER 42529
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
View Details