Telatemp Corporation INFRAPRO 4 INFRARED THERMOMETER W/ LASER 356-3930

Description
Rugged enough for industrial use yet compact and lightweight enough to be carried around with you, these infrared thermometers are extremely easy to use. Just aim, pull the trigger, and read the display. The 3-1/2-digit backlit display shows temperature readings in °F or °C; low-battery indication; and hold, scan, and max. Display holds for 7 seconds. Underrange and overrange conditions are also indicated on the display. Extra bright laser can be easily seen in bright indoor or outdoor conditions! Advanced models 35639-20, -30, and -40 indicate max, min, dif, avg, emissivity, high alarm, low alarm, probe, log, and recall. Other features include an RTD input, 12 datalogging points, and adjustable emissivity. All thermometers come with a hard carrying case.
Description
Rugged enough for industrial use yet compact and lightweight enough to be carried around with you, these infrared thermometers are extremely easy to use. Just aim, pull the trigger, and read the display. The 3-1/2-digit backlit display shows temperature readings in °F or °C; low-battery indication; and hold, scan, and max. Display holds for 7 seconds. Underrange and overrange conditions are also indicated on the display. Extra bright laser can be easily seen in bright indoor or outdoor conditions! Advanced models 35639-20, -30, and -40 indicate max, min, dif, avg, emissivity, high alarm, low alarm, probe, log, and recall. Other features include an RTD input, 12 datalogging points, and adjustable emissivity. All thermometers come with a hard carrying case.

Suppliers

Company
Product
Description
Supplier Links
INFRAPRO 4 INFRARED THERMOMETER W/ LASER - 356-3930 - Telatemp Corporation
Fullerton, CA, USA
INFRAPRO 4 INFRARED THERMOMETER W/ LASER
356-3930
INFRAPRO 4 INFRARED THERMOMETER W/ LASER 356-3930
Rugged enough for industrial use yet compact and lightweight enough to be carried around with you, these infrared thermometers are extremely easy to use. Just aim, pull the trigger, and read the display. The 3-1/2-digit backlit display shows temperature readings in °F or °C; low-battery indication; and hold, scan, and max. Display holds for 7 seconds. Underrange and overrange conditions are also indicated on the display. Extra bright laser can be easily seen in bright indoor or outdoor conditions! Advanced models 35639-20, -30, and -40 indicate max, min, dif, avg, emissivity, high alarm, low alarm, probe, log, and recall. Other features include an RTD input, 12 datalogging points, and adjustable emissivity. All thermometers come with a hard carrying case.

Rugged enough for industrial use yet compact and lightweight enough to be carried around with you, these infrared thermometers are extremely easy to use. Just aim, pull the trigger, and read the display. The 3-1/2-digit backlit display shows temperature readings in °F or °C; low-battery indication; and hold, scan, and max. Display holds for 7 seconds. Underrange and overrange conditions are also indicated on the display.
Extra bright laser can be easily seen in bright indoor or outdoor conditions! Advanced models 35639-20, -30, and -40 indicate max, min, dif, avg, emissivity, high alarm, low alarm, probe, log, and recall. Other features include an RTD input, 12 datalogging points, and adjustable emissivity.
All thermometers come with a hard carrying case.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Industrial Thermometers
Product Number 356-3930
Product Name INFRAPRO 4 INFRARED THERMOMETER W/ LASER
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
View Details