OSLO Switch Incorporated 2A Sealed Sub-Miniature Toggles Switches

Description
Specifications Contact Rating: Dependent upon contact material Electrical Life: 50,000 make-and-brake cycles at full load. Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts. Insulation Resistance: 1,000M Ω min. Dielectric Strength: 1,000 V RMS@sea level Operating Temperature: -30° C to 85° C Materials Case & Bushing: Glass filled nylon 66, flame retardant, heat stabilized (UL 94V-0) Actuator: Brass, chrome plated, internal O-ring seal. Standard for all actuators. Switch Support: Brass, tin plated. Contact/Terminals: Silver or gold plated copper alloy.
Description
Specifications Contact Rating: Dependent upon contact material Electrical Life: 50,000 make-and-brake cycles at full load. Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts. Insulation Resistance: 1,000M Ω min. Dielectric Strength: 1,000 V RMS@sea level Operating Temperature: -30° C to 85° C Materials Case & Bushing: Glass filled nylon 66, flame retardant, heat stabilized (UL 94V-0) Actuator: Brass, chrome plated, internal O-ring seal. Standard for all actuators. Switch Support: Brass, tin plated. Contact/Terminals: Silver or gold plated copper alloy.

Suppliers

Company
Product
Description
Supplier Links
Specifications Contact Rating: Dependent upon contact material Electrical Life: 50,000 make-and-brake cycles at full load. Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts. Insulation Resistance: 1,000M Ω min. Dielectric Strength: 1,000 V RMS@sea level Operating Temperature: -30° C to 85° C Materials Case & Bushing: Glass filled nylon 66, flame retardant, heat stabilized (UL 94V-0) Actuator: Brass, chrome plated, internal O-ring seal. Standard for all actuators. Switch Support: Brass, tin plated. Contact/Terminals: Silver or gold plated copper alloy.

Specifications

  • Contact Rating: Dependent upon contact material
  • Electrical Life: 50,000 make-and-brake cycles at full load.
  • Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
  • Insulation Resistance: 1,000M Ω min.
  • Dielectric Strength: 1,000 V RMS@sea level
  • Operating Temperature: -30° C to 85° C

Materials

  • Case & Bushing: Glass filled nylon 66, flame retardant, heat stabilized (UL 94V-0)
  • Actuator: Brass, chrome plated, internal O-ring seal. Standard for all actuators.
  • Switch Support: Brass, tin plated.
  • Contact/Terminals: Silver or gold plated copper alloy.
Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Toggle Switches
Product Number 2A Sealed Sub-Miniature Toggles Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details