1M MINIATURE TOGGLES SWITCHES --
OSLO Switch Incorporated
1M Miniature Toggles Switches
Description
Specifications
Contact Rating: Dependent upon contact material
Electrical Life: 40,000 make-and-brake cycles at full load.
Contact Resistance: 10m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
Insulation Resistance: 1,000M Ω min.
Dielectric Strength: 1000 V RMS@sea level
Operating Temperature: -30° C to 85° C
Materials
Case: Diallyl phthalate (DAP)
Toggle Handle: Brass, chrome plated
Bushing: Brass, nickel plated
Housing: Stainless Steel
Terminal/Switch Support: Brass, electrotion plates
Description
Specifications
Contact Rating: Dependent upon contact material
Electrical Life: 40,000 make-and-brake cycles at full load.
Contact Resistance: 10m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
Insulation Resistance: 1,000M Ω min.
Dielectric Strength: 1000 V RMS@sea level
Operating Temperature: -30° C to 85° C
Materials
Case: Diallyl phthalate (DAP)
Toggle Handle: Brass, chrome plated
Bushing: Brass, nickel plated
Housing: Stainless Steel
Terminal/Switch Support: Brass, electrotion plates
Suppliers
Specifications
Contact Rating: Dependent upon contact material
Electrical Life: 40,000 make-and-brake cycles at full load.
Contact Resistance: 10m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
Insulation Resistance: 1,000M Ω min.
Dielectric Strength: 1000 V RMS@sea level
Operating Temperature: -30° C to 85° C
Materials
Case: Diallyl phthalate (DAP)
Toggle Handle: Brass, chrome plated
Bushing: Brass, nickel plated
Housing: Stainless Steel
Terminal/Switch Support: Brass, electrotion plates
Specifications
- Contact Rating: Dependent upon contact material
- Electrical Life: 40,000 make-and-brake cycles at full load.
- Contact Resistance: 10m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
- Insulation Resistance: 1,000M Ω min.
- Dielectric Strength: 1000 V RMS@sea level
- Operating Temperature: -30° C to 85° C
Materials
- Case: Diallyl phthalate (DAP)
- Toggle Handle: Brass, chrome plated
- Bushing: Brass, nickel plated
- Housing: Stainless Steel
- Terminal/Switch Support: Brass, electrotion plates
Supplier's Site
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
1M Miniature Toggles Switches |
|
Switch Type
|
Toggle
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
View Details
Allen-Bradley / Rockwell Automation
Switch Type
Toggle
Switch Function
Momentary
Momentary Contact Switch Function
Momentary
View Details
2 suppliers