2M SUB-MINIATURE TOGGLES SWITCHES --
OSLO Switch Incorporated
2M Sub-Miniature Toggles Switches
Description
Specifications
Contact Rating: Dependent upon contact material
Electrical Life: 30,000 make-and-brake cycles at full load.
Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
Insulation Resistance: 1,000M Ω min.
Dielectric Strength: 1000 V RMS@sea level
Operating Temperature: -30° C to 85° C
Materials
Case: Diallyl phthalate (DAP)( UL-94V-0 )
Actuator: Brass, chrome plated
Bushing: Brass, nickel plated
Housing: Stainless Steel
Switch Support: Brass, tin plated
Terminals/Contact: Brass, with Silver or gold plated
Description
Specifications
Contact Rating: Dependent upon contact material
Electrical Life: 30,000 make-and-brake cycles at full load.
Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
Insulation Resistance: 1,000M Ω min.
Dielectric Strength: 1000 V RMS@sea level
Operating Temperature: -30° C to 85° C
Materials
Case: Diallyl phthalate (DAP)( UL-94V-0 )
Actuator: Brass, chrome plated
Bushing: Brass, nickel plated
Housing: Stainless Steel
Switch Support: Brass, tin plated
Terminals/Contact: Brass, with Silver or gold plated
Suppliers
Specifications
Contact Rating: Dependent upon contact material
Electrical Life: 30,000 make-and-brake cycles at full load.
Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
Insulation Resistance: 1,000M Ω min.
Dielectric Strength: 1000 V RMS@sea level
Operating Temperature: -30° C to 85° C
Materials
Case: Diallyl phthalate (DAP)( UL-94V-0 )
Actuator: Brass, chrome plated
Bushing: Brass, nickel plated
Housing: Stainless Steel
Switch Support: Brass, tin plated
Terminals/Contact: Brass, with Silver or gold plated
Specifications
- Contact Rating: Dependent upon contact material
- Electrical Life: 30,000 make-and-brake cycles at full load.
- Contact Resistance: 20m Ω max. initial @ 2-4VDC 100mA for both silver and gold plated contacts.
- Insulation Resistance: 1,000M Ω min.
- Dielectric Strength: 1000 V RMS@sea level
- Operating Temperature: -30° C to 85° C
Materials
- Case: Diallyl phthalate (DAP)( UL-94V-0 )
- Actuator: Brass, chrome plated
- Bushing: Brass, nickel plated
- Housing: Stainless Steel
- Switch Support: Brass, tin plated
- Terminals/Contact: Brass, with Silver or gold plated
Supplier's Site
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
2M Sub-Miniature Toggles Switches |
|
Switch Type
|
Toggle
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
6 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details