Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 20A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CH802-ND | CRE22F2PBBNE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Operating Temperature | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) |