ZF Electronic Systems Pleasant Prairie, LLC Wireless Momentary Rocker Switch AFIS

Description
Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data transmission. Click here for more information on the compatible receiver. See table at base of page for more information on standard products. Features Panel mount rocker switch with small outer dimensions Requires no batteries or wires High energy efficiency Flexible pairing allows the operation of several switches with one receiver, and vice-versa Unique ID avoids interference when using multiple RF switches Designed for frequency bands in Europe (868.3 MHz) or North America (915.0 MHz) Uses proprietary ZF protocol Technical Specifications Frequency bands: 868.3 or 915.0 MHz Temperature range: -40 to +85 °C (-40 to +185 °F) Mechanical lifetime: min. 100.000 cycles Operating distance: up to 300 m (open area) Operating distance: up to 30 m (in buildings) Operating force: max. 8 N Operating speed: 0.05 to 0.25 m/s Protection class: IP40
Datasheet
Description
Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data transmission. Click here for more information on the compatible receiver. See table at base of page for more information on standard products. Features Panel mount rocker switch with small outer dimensions Requires no batteries or wires High energy efficiency Flexible pairing allows the operation of several switches with one receiver, and vice-versa Unique ID avoids interference when using multiple RF switches Designed for frequency bands in Europe (868.3 MHz) or North America (915.0 MHz) Uses proprietary ZF protocol Technical Specifications Frequency bands: 868.3 or 915.0 MHz Temperature range: -40 to +85 °C (-40 to +185 °F) Mechanical lifetime: min. 100.000 cycles Operating distance: up to 300 m (open area) Operating distance: up to 30 m (in buildings) Operating force: max. 8 N Operating speed: 0.05 to 0.25 m/s Protection class: IP40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Momentary Rocker Switch - AFIS - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Wireless Momentary Rocker Switch
AFIS
Wireless Momentary Rocker Switch AFIS
Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data transmission. Click here for more information on the compatible receiver. See table at base of page for more information on standard products. Features Panel mount rocker switch with small outer dimensions Requires no batteries or wires High energy efficiency Flexible pairing allows the operation of several switches with one receiver, and vice-versa Unique ID avoids interference when using multiple RF switches Designed for frequency bands in Europe (868.3 MHz) or North America (915.0 MHz) Uses proprietary ZF protocol Technical Specifications Frequency bands: 868.3 or 915.0 MHz Temperature range: -40 to +85 °C (-40 to +185 °F) Mechanical lifetime: min. 100.000 cycles Operating distance: up to 300 m (open area) Operating distance: up to 30 m (in buildings) Operating force: max. 8 N Operating speed: 0.05 to 0.25 m/s Protection class: IP40

Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data transmission.

Click here for more information on the compatible receiver. See table at base of page for more information on standard products.

Features

  • Panel mount rocker switch with small outer dimensions
  • Requires no batteries or wires
  • High energy efficiency
  • Flexible pairing allows the operation of several switches with one receiver, and vice-versa
  • Unique ID avoids interference when using multiple RF switches
  • Designed for frequency bands in Europe (868.3 MHz) or North America (915.0 MHz)
  • Uses proprietary ZF protocol

Technical Specifications

  • Frequency bands: 868.3 or 915.0 MHz
  • Temperature range: -40 to +85 °C (-40 to +185 °F)
  • Mechanical lifetime: min. 100.000 cycles
  • Operating distance: up to 300 m (open area)
  • Operating distance: up to 30 m (in buildings)
  • Operating force: max. 8 N
  • Operating speed: 0.05 to 0.25 m/s
  • Protection class: IP40
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Rocker Switches
Product Number AFIS
Product Name Wireless Momentary Rocker Switch
Rocker Actuator Rocker
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
Operating Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7346937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1285 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
3 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details