Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 20A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | YRM33F2BBBNN-ND | YRM33F2BBBNN |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Operating Temperature | 32 to 185 F (0 to 85 C) | 32 to 185 F (0 to 85 C) |