CEC Vibration Products Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features: Ceramic bearings provide exceptional service life Self-generated, high level low impedance output Operates to +700°F Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC's 4-130 Vibration Sensors offer a... | |
| Features: Ceramic bearings provide exceptional service life Self-generated, high level, low impedance output Operates to +700°F Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC's 4-137 Vibration Sensors offer a... | |
| Features: Dual Alarms Easy alarm setup 3-digit LCD display Start-up trip delay (30 seconds), prevents false alarms Alarm trip delays (3 seconds), filters out transients 4-20 mA output LED alarm... | |
| Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and... | |
| Features: Friction-free design for long life Self-generated, high level, low impedence output Operates to +700°F (+900°F versions are available) Applications: Industrial Turbines Turbine-Driven Machinery Power Generators Gas Pumping Systems Description:... | |
| Features: Friction-free design for long life Self-generated, high level, low impedence output Operates to +700°F Applications: Industrial Turbines Turbine-Driven Machinery Power Generators Gas Pumping Systems Description: The friction-free moving elements... | |
| Features: Miniature, for space limited applications Self-generated, high level, low impedance output Weighs only 2.2 ounces Operates to +500°F (+260°C) Applications: Miniature, for space limited applications Self-generated, high level, low... | |
| Features: Self-generated, high level, low impedance output Weighs only 4.25 ounces Operates to +500°F (+260°C) Applications: Aircraft Engines Industrial Turbines Power Generators Test Cells Test and Research Description: CEC's 4-123... | |
| Features: Self-generated, high level, low impedence output Operates to +700°F (+371°C) Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC designed the 4-126 Vibration Sensor for turbine applications. You can... | |
| Features: Self-generated, high level, low impedence output Operates to +700°F (+371°C) Field Repairable Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC designed the 4-125 Vibration Sensor for turbine applications. | |
| Features: Self-generated, high level, low impedence output Operates to +700°F (+900°F versions are available) Weighs only 2 ounces Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC designed the 4-128... |