CEC Vibration Products Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| Features: Operates from ±5g to ±500g Wide temperature range Low cross axis sensitivity Applications: Aircraft Flight Test Missile/Rocket Test Suspension Test Deceleration/Brake Test Description: Performance characteristics of the CEC 4-202... | |
| Features: Self-generated (no exteral power) Balanced Differential Output Operates to +500°F (+260°C), +900°F Option* Available in 10, 20, or 50 pC/g sensitivity Applications: Gas Turbine Engine Monitoring Ground Test Application... |