CEC Vibration Products 4-102 / 4-103 Vibration Sensor

Description
Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing Compressors Description: The fluid-damped moving elements in CEC’s 4-102 and 4-103 Vibration Transducers are free of friction, assuring long life and reliability. This frictionless design also features outstanding dynamic range. It can be used to measure displacement to 0.5 inches, with low-levels limited only by system noise. These transducers are used to measure vibration in many applications, such as fans, high speed motors, rotating machinery, in test cells and on dynamic balancing equipment. The output signal is proportional to velocity, often considered the best measurement for machine health monitoring. The low impedance, high level output can drive AC meters and recorders without using special amplifiers, simplifying your system. These transducers use a seismic mass magnet suspended by springs, and a coil fixed to the case. The output signal results from relative movement between the magnet and coil when the case vibrates. The system is fluid-damped, and operates above its natural frequency. The special “C” springs, which support the mass, withstand high transverse accelerations and rough handling. Positive hermetic sealing prevents damage to the instrument when used in severe environments.
Description
Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing Compressors Description: The fluid-damped moving elements in CEC’s 4-102 and 4-103 Vibration Transducers are free of friction, assuring long life and reliability. This frictionless design also features outstanding dynamic range. It can be used to measure displacement to 0.5 inches, with low-levels limited only by system noise. These transducers are used to measure vibration in many applications, such as fans, high speed motors, rotating machinery, in test cells and on dynamic balancing equipment. The output signal is proportional to velocity, often considered the best measurement for machine health monitoring. The low impedance, high level output can drive AC meters and recorders without using special amplifiers, simplifying your system. These transducers use a seismic mass magnet suspended by springs, and a coil fixed to the case. The output signal results from relative movement between the magnet and coil when the case vibrates. The system is fluid-damped, and operates above its natural frequency. The special “C” springs, which support the mass, withstand high transverse accelerations and rough handling. Positive hermetic sealing prevents damage to the instrument when used in severe environments.

Suppliers

Company
Product
Description
Supplier Links
Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing Compressors Description: The fluid-damped moving elements in CEC’s 4-102 and 4-103 Vibration Transducers are free of friction, assuring long life and reliability. This frictionless design also features outstanding dynamic range. It can be used to measure displacement to 0.5 inches, with low-levels limited only by system noise. These transducers are used to measure vibration in many applications, such as fans, high speed motors, rotating machinery, in test cells and on dynamic balancing equipment. The output signal is proportional to velocity, often considered the best measurement for machine health monitoring. The low impedance, high level output can drive AC meters and recorders without using special amplifiers, simplifying your system. These transducers use a seismic mass magnet suspended by springs, and a coil fixed to the case. The output signal results from relative movement between the magnet and coil when the case vibrates. The system is fluid-damped, and operates above its natural frequency. The special “C” springs, which support the mass, withstand high transverse accelerations and rough handling. Positive hermetic sealing prevents damage to the instrument when used in severe environments.

Features:

  • Friction-free design for large dynamic range and long life
  • Self-generated, high level, low impedence output simplifies your system

Applications:

  • Vibration Analysis and Monitoring
  • Dynamic Balancing Equipment
  • Engineering Test and Research
  • Production & Quality Testing
  • Compressors

Description:

The fluid-damped moving elements in CEC’s 4-102 and 4-103 Vibration Transducers are free of friction, assuring long life and reliability. This frictionless design also features outstanding dynamic range. It can be used to measure displacement to 0.5 inches, with low-levels limited only by system noise.

These transducers are used to measure vibration in many applications, such as fans, high speed motors, rotating machinery, in test cells and on dynamic balancing equipment. The output signal is proportional to velocity, often considered the best measurement for machine health monitoring. The low impedance, high level output can drive AC meters and recorders without using special amplifiers, simplifying your system.

These transducers use a seismic mass magnet suspended by springs, and a coil fixed to the case. The output signal results from relative movement between the magnet and coil when the case vibrates. The system is fluid-damped, and operates above its natural frequency. The special “C” springs, which support the mass, withstand high transverse accelerations and rough handling. Positive hermetic sealing prevents damage to the instrument when used in severe environments.

Supplier's Site

Technical Specifications

  CEC Vibration Products
Product Category Vibration Sensors
Product Number 4-102 / 4-103 Vibration Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration Sensors - Z2011-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details
Vibration Sensors - 2289497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 131 F (55 C)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details