CEC Vibration Products 4-123 Vibration Sensor

Description
Features: Self-generated, high level, low impedance output Weighs only 4.25 ounces Operates to +500°F (+260°C) Applications: Aircraft Engines Industrial Turbines Power Generators Test Cells Test and Research Description: CEC's 4-123 Vibration Sensors are particularly suited to turbine applications. They operate to +500°F, have low sensitivity to transverse accelerations, and can be mounted in any plane. The low impedance, high level output requires no special amplifiers, simplifying your measurement system. Precision jewel bearings provide nearly friction-free movement for long life reliability.
Datasheet
Description
Features: Self-generated, high level, low impedance output Weighs only 4.25 ounces Operates to +500°F (+260°C) Applications: Aircraft Engines Industrial Turbines Power Generators Test Cells Test and Research Description: CEC's 4-123 Vibration Sensors are particularly suited to turbine applications. They operate to +500°F, have low sensitivity to transverse accelerations, and can be mounted in any plane. The low impedance, high level output requires no special amplifiers, simplifying your measurement system. Precision jewel bearings provide nearly friction-free movement for long life reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features: Self-generated, high level, low impedance output Weighs only 4.25 ounces Operates to +500°F (+260°C) Applications: Aircraft Engines Industrial Turbines Power Generators Test Cells Test and Research Description: CEC's 4-123 Vibration Sensors are particularly suited to turbine applications. They operate to +500°F, have low sensitivity to transverse accelerations, and can be mounted in any plane. The low impedance, high level output requires no special amplifiers, simplifying your measurement system. Precision jewel bearings provide nearly friction-free movement for long life reliability.

Features:

  • Self-generated, high level, low impedance output
  • Weighs only 4.25 ounces
  • Operates to +500°F (+260°C)

Applications:

  • Aircraft Engines
  • Industrial Turbines
  • Power Generators
  • Test Cells
  • Test and Research

Description:

CEC's 4-123 Vibration Sensors are particularly suited to turbine applications. They operate to +500°F, have low sensitivity to transverse accelerations, and can be mounted in any plane. The low impedance, high level output requires no special amplifiers, simplifying your measurement system. Precision jewel bearings provide nearly friction-free movement for long life reliability.

Supplier's Site Datasheet

Technical Specifications

  CEC Vibration Products
Product Category Vibration Sensors
Product Number 4-123 Vibration Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3093M4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers