The 4-131 Vibration Sensor from CEC Vibration Products is designed for industrial applications, particularly in environments with high temperatures, such as turbine hot sections. It features a friction-free design that enhances reliability and longevity. The sensor operates effectively at temperatures up to +700°F, with a +900°F version available upon special request. It provides a self-generated, high-level, low-impedance output, allowing it to drive AC meters, recorders, and control electronics without the need for additional amplifiers. The sensor has a dynamic frequency range of 15 Hz to 2000 Hz and can measure vibrations with an acceleration range from 0.2 g to 50 g, with a threshold as low as 0.01 g. Its sensitivity is specified at various levels depending on the model, with a maximum output of 200 mV. The sealed case protects the sensor from harsh environments, making it suitable for use in challenging conditions. Additionally, it meets various safety standards for hazardous locations, ensuring its reliability in critical applications.
Features:
Applications:
Description:
The friction-free moving elements in CEC's 4-131 Vibration Sensors assure long life and reliability. Designed for industrial applications on fixed turbines, you can use this instrument in turbine hot sections where high temperatures cause problems with other sensors. The system is simplified due to the low impedance, high level output that can drive AC meters, recorders, and control electronics without using special amplifiers.
| CEC Vibration Products | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 4-131 Vibration Sensor |