CEC Vibration Products Vibration Switch

Description
Features: Dual Alarms Easy alarm setup 3-digit LCD display Start-up trip delay (30 seconds), prevents false alarms Alarm trip delays (3 seconds), filters out transients 4-20 mA output LED alarm indication Remote alarm reset input Remote start input Displacement or Velocity response Applications: Industrial Fans Compressors Centrifugal Pumps Motors Cooling Towers Description: The 1-895 is a versatile multi-purpose vibration switch. It features a built-in accelerometer and solid state electronics. The 1-895 is available in a variety of ranges. The 1-895 constantly monitors the vibration levels on critical machinery and provides timely feedback in the event of machine breakdown. There is a 30-second monitor start-up delay that is initiated by the application of power or the grounding of the start input.
Description
Features: Dual Alarms Easy alarm setup 3-digit LCD display Start-up trip delay (30 seconds), prevents false alarms Alarm trip delays (3 seconds), filters out transients 4-20 mA output LED alarm indication Remote alarm reset input Remote start input Displacement or Velocity response Applications: Industrial Fans Compressors Centrifugal Pumps Motors Cooling Towers Description: The 1-895 is a versatile multi-purpose vibration switch. It features a built-in accelerometer and solid state electronics. The 1-895 is available in a variety of ranges. The 1-895 constantly monitors the vibration levels on critical machinery and provides timely feedback in the event of machine breakdown. There is a 30-second monitor start-up delay that is initiated by the application of power or the grounding of the start input.

Suppliers

Company
Product
Description
Supplier Links
Features: Dual Alarms Easy alarm setup 3-digit LCD display Start-up trip delay (30 seconds), prevents false alarms Alarm trip delays (3 seconds), filters out transients 4-20 mA output LED alarm indication Remote alarm reset input Remote start input Displacement or Velocity response Applications: Industrial Fans Compressors Centrifugal Pumps Motors Cooling Towers Description: The 1-895 is a versatile multi-purpose vibration switch. It features a built-in accelerometer and solid state electronics. The 1-895 is available in a variety of ranges. The 1-895 constantly monitors the vibration levels on critical machinery and provides timely feedback in the event of machine breakdown. There is a 30-second monitor start-up delay that is initiated by the application of power or the grounding of the start input.

Features:

  • Dual Alarms
  • Easy alarm setup
  • 3-digit LCD display
  • Start-up trip delay (30 seconds), prevents false alarms
  • Alarm trip delays (3 seconds), filters out transients
  • 4-20 mA output
  • LED alarm indication
  • Remote alarm reset input
  • Remote start input
  • Displacement or Velocity response

Applications:

  • Industrial Fans
  • Compressors
  • Centrifugal Pumps
  • Motors
  • Cooling Towers

Description:

The 1-895 is a versatile multi-purpose vibration switch. It features a built-in accelerometer and solid state electronics. The 1-895 is available in a variety of ranges.
The 1-895 constantly monitors the vibration levels on critical machinery and provides timely feedback in the event of machine breakdown. There is a 30-second monitor start-up delay that is initiated by the application of power or the grounding of the start input.

Supplier's Site

Technical Specifications

  CEC Vibration Products
Product Category Vibration Sensors
Product Number Vibration Switch
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3093D6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2743108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Diagnostic electronics for vibration sensors - VSE160 - ifm efector inc.
Specs
Sensor Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature 140 F (60 C)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details