OMRON Automation and Safety Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| EJ1 is designed to handle complex temperature profiles thanks to Omron’s unique Gradient temperature Control (GTC) algorithm and to offer easy program-less communication with Omron and third-party PLCs and HMI. | |
| Ramp/Soak temperature & process controllers add a wide variety of applications that can be handled by using program settings with up to 256 segments. Set up to 8 program patterns... | |
| The E5_R series provides you with high-accuracy inputs (0.01°C for Pt100) and a 50ms sample and control cycle for all four loops. Its unique Disturbance Overshoot Reduction Adjustment ensures solid,... | |
| The new E5_N-H series takes the proven E5_N features to the next level of process control. The N-H-series (E5CN-H, E5EN-H and E5AN-H) has the same ease of installation and operation... | |
| This modular temperature controller consists of 22.5mm-wide modules with 2 channels per module. Using RS-485 you can build up to a maximum of 32 control loops. The modularity of E5ZN... |
| << Prev |