TEMPERATURE MONITORING RELAY, SPDT O/P; Thermocouple Type:B, E, J, K, R, S, T, PLII; Operating Temperature Max:60°C; Operating Temperature Min:-20°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 91Y2610 |
| Product Name | Temperature Monitoring Relay, Spdt O/p; Thermocouple Type Omron Industrial Automation |
| Type | B, E, J, K, R, S, T, PLII |