Thermtrol Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| Developed by Thermtrol, the SX8AM is a thermal protector/PTC heater com bination. The Dual PTC heaters are electrically located across the contacts of the protector. When the protector contacts are... | |
| Here's how the 8AM protects against overheating Current flows through your lead connection into the plate terminal, through the plate member, heater material, bimetal disc and mating contacts. The current... | |
| Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a... | |
| The Klixon 7AM thermal protector prevents overheating in a variety of consumer, industrial and commercial products. It is a miniature, snap-acting, thermally operated device that is a proven performer in... | |
| The Thermtrol M Series is a premium thermostat for premium applications requiring a long life, regulating thermostat. The long life capability of the M Series derives from its semi-permanent snap... | |
| Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function,... | |
| Thermtrol offers the GT20 line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function,... | |
| Thermtrol offers the GT43 line of 3/4” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity function,contact... | |
| Thermtrol offers The Klixon® line of 1NT fixed temperature thermostats. Approved by numerous testing agencies, all 1NT thermostats pass a series of rigorous quality control checks including continuity, function, contact... | |
| Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover... | |
| Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best... | |
| Thermtrol’s TC100 Series is designed specifically for over temperature and short circuit protection in battery pack applications. The TC100 functions by detecting elevated heat and over-current in the battery pack... |