Thermtrol Self-Hold Thermal Protector

Description
Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best attributes of one shot protectors and auto reset protectors in a single package. The Self-Hold 7AM, once activated in a fault condition, maintains its open state until power is removed. No reset button here-simply remove power and the device will cool and reset. This inherent design feature adds an extra level of security over automatic reset devices of any type. It is the reliable, cost effective solution for numerous applications. Features Recognized component in UL product category XCSZ2, overheating protection for motors. Tested to UL standard 2111: 18 day locked rotor test limited short circuit test 10 cycle locked rotor and 50 cycle endurance test 0°C ambient test Miniature size. Reliable temperature performance over the life of the device. Both current and temperature sensitive for maximum design flexibility. Short lead time. Thermtrol will customize to your specifications by adding leads and terminals, or even a complete harness if desired. ROHS compliant. Applications Remote location motors Vacuum cleaner motors Submersible pump motors Fractional horsepower motors Can be used virtually anywhere an auto reset and/or a one shot protector is used!
Description
Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best attributes of one shot protectors and auto reset protectors in a single package. The Self-Hold 7AM, once activated in a fault condition, maintains its open state until power is removed. No reset button here-simply remove power and the device will cool and reset. This inherent design feature adds an extra level of security over automatic reset devices of any type. It is the reliable, cost effective solution for numerous applications. Features Recognized component in UL product category XCSZ2, overheating protection for motors. Tested to UL standard 2111: 18 day locked rotor test limited short circuit test 10 cycle locked rotor and 50 cycle endurance test 0°C ambient test Miniature size. Reliable temperature performance over the life of the device. Both current and temperature sensitive for maximum design flexibility. Short lead time. Thermtrol will customize to your specifications by adding leads and terminals, or even a complete harness if desired. ROHS compliant. Applications Remote location motors Vacuum cleaner motors Submersible pump motors Fractional horsepower motors Can be used virtually anywhere an auto reset and/or a one shot protector is used!

Suppliers

Company
Product
Description
Supplier Links
Self-Hold Thermal Protector -  - Thermtrol
North Canton, OH, USA
Self-Hold Thermal Protector
Self-Hold Thermal Protector
Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best attributes of one shot protectors and auto reset protectors in a single package. The Self-Hold 7AM, once activated in a fault condition, maintains its open state until power is removed. No reset button here-simply remove power and the device will cool and reset. This inherent design feature adds an extra level of security over automatic reset devices of any type. It is the reliable, cost effective solution for numerous applications. Features Recognized component in UL product category XCSZ2, overheating protection for motors. Tested to UL standard 2111: 18 day locked rotor test limited short circuit test 10 cycle locked rotor and 50 cycle endurance test 0°C ambient test Miniature size. Reliable temperature performance over the life of the device. Both current and temperature sensitive for maximum design flexibility. Short lead time. Thermtrol will customize to your specifications by adding leads and terminals, or even a complete harness if desired. ROHS compliant. Applications Remote location motors Vacuum cleaner motors Submersible pump motors Fractional horsepower motors Can be used virtually anywhere an auto reset and/or a one shot protector is used!

Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best attributes of one shot protectors and auto reset protectors in a single package. The Self-Hold 7AM, once activated in a fault condition, maintains its open state until power is removed. No reset button here-simply remove power and the device will cool and reset. This inherent design feature adds an extra level of security over automatic reset devices of any type. It is the reliable, cost effective solution for numerous applications.

Features

  • Recognized component in UL product category XCSZ2, overheating protection for motors.
  • Tested to UL standard 2111:
    • 18 day locked rotor test
    • limited short circuit test
    • 10 cycle locked rotor and 50
    • cycle endurance test
    • 0°C ambient test
  • Miniature size.
  • Reliable temperature performance over the life of the device.
  • Both current and temperature sensitive for maximum design flexibility.
  • Short lead time.
  • Thermtrol will customize to your specifications by adding leads and terminals, or even a complete harness if desired.
  • ROHS compliant.

Applications

  • Remote location motors
  • Vacuum cleaner motors
  • Submersible pump motors
  • Fractional horsepower motors
  • Can be used virtually anywhere an auto reset and/or a one shot protector is used!
Supplier's Site

Technical Specifications

  Thermtrol
Product Category Thermal Switches and Thermal Protectors
Product Name Self-Hold Thermal Protector
Switch Type Bi-Metal
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Leaded
Features Electric Reset
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
100TC NEMA 4 & 13 Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Creep-Action Thermostat With Crimp Connections - AA1R - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details