Thermtrol Ceramic Disc Thermostats

Description
Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat available in both automatic reset and push button manual reset configurations. A wide range of operating temperatures, as well as a small size and a variety of physical configurations, permit the flexibility to meet your specific needs. Features Bi-metal disc, factory pre-set Switch Actions: Automatic reset: Available with both normally open and normally closed switch logic Manual reset: Mechanically resettable device Variety of accessories and mounting options Compact dimensions, high load capacity High operating speed Current insensitive Applications Vending machines Microwave ovens Electric space heaters Overhead projectors Hair care appliances Clothes dryers Audio speakers Copiers Refrigeration compressors Food processing equipment Toasters Coffee makers Vacuum cleaners Medical equipment Dishwashers Gas furnace protection Power supplies Communications equipment Welding equipment
Description
Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat available in both automatic reset and push button manual reset configurations. A wide range of operating temperatures, as well as a small size and a variety of physical configurations, permit the flexibility to meet your specific needs. Features Bi-metal disc, factory pre-set Switch Actions: Automatic reset: Available with both normally open and normally closed switch logic Manual reset: Mechanically resettable device Variety of accessories and mounting options Compact dimensions, high load capacity High operating speed Current insensitive Applications Vending machines Microwave ovens Electric space heaters Overhead projectors Hair care appliances Clothes dryers Audio speakers Copiers Refrigeration compressors Food processing equipment Toasters Coffee makers Vacuum cleaners Medical equipment Dishwashers Gas furnace protection Power supplies Communications equipment Welding equipment

Suppliers

Company
Product
Description
Supplier Links
Ceramic Disc Thermostats -  - Thermtrol
North Canton, OH, USA
Ceramic Disc Thermostats
Ceramic Disc Thermostats
Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat available in both automatic reset and push button manual reset configurations. A wide range of operating temperatures, as well as a small size and a variety of physical configurations, permit the flexibility to meet your specific needs. Features Bi-metal disc, factory pre-set Switch Actions: Automatic reset: Available with both normally open and normally closed switch logic Manual reset: Mechanically resettable device Variety of accessories and mounting options Compact dimensions, high load capacity High operating speed Current insensitive Applications Vending machines Microwave ovens Electric space heaters Overhead projectors Hair care appliances Clothes dryers Audio speakers Copiers Refrigeration compressors Food processing equipment Toasters Coffee makers Vacuum cleaners Medical equipment Dishwashers Gas furnace protection Power supplies Communications equipment Welding equipment

Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat available in both automatic reset and push button manual reset configurations. A wide range of operating temperatures, as well as a small size and a variety of physical configurations, permit the flexibility to meet your specific needs.

Features

  • Bi-metal disc, factory pre-set
  • Switch Actions:
    • Automatic reset: Available with both normally open and normally closed switch logic
    • Manual reset: Mechanically resettable device
  • Variety of accessories and mounting options
  • Compact dimensions, high load capacity
  • High operating speed
  • Current insensitive

Applications

  • Vending machines
  • Microwave ovens
  • Electric space heaters
  • Overhead projectors
  • Hair care appliances
  • Clothes dryers
  • Audio speakers
  • Copiers
  • Refrigeration compressors
  • Food processing equipment
  • Toasters
  • Coffee makers
  • Vacuum cleaners
  • Medical equipment
  • Dishwashers
  • Gas furnace protection
  • Power supplies
  • Communications equipment
  • Welding equipment
Supplier's Site

Technical Specifications

  Thermtrol
Product Category Thermal Switches and Thermal Protectors
Product Name Ceramic Disc Thermostats
Switch Type Normally Open, NO; Normally Closed, NC; Open on Temperature Rise; Close on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 45 DegF (25 DegC)
Features Automatic Reset; Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details
Switch - 30000 - Surface Mounting Thermoswitch® Temperature Control - Thermon, Inc
Specs
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 300 to 500 F (149 to 260 C)
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details