Thermtrol Battery Protectors

Description
Thermtrol’s TC100 Series is designed specifically for over temperature and short circuit protection in battery pack applications. The TC100 functions by detecting elevated heat and over-current in the battery pack and breaks the electrical circuit at the TC100’s pre-selected temperature set point. With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse or multiple redundancies are required in addition to a bimetal limit protector, please ask Thermtrol about supplying your entire system protection needs. Features Isolated bi-metal construction Miniature size Electrically insulated housing Snap Action Normally closed, contacts open on temperature rise. Automatic reset Long cycle Life Current and temperature sensitivity for maximum design flexibility Available with Nickel Strip leads or wire leads to your specifications Applications Battery pack overcharge and limited short circuit protection in: Portable tools Notebook computers. Rechargeable battery packs
Description
Thermtrol’s TC100 Series is designed specifically for over temperature and short circuit protection in battery pack applications. The TC100 functions by detecting elevated heat and over-current in the battery pack and breaks the electrical circuit at the TC100’s pre-selected temperature set point. With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse or multiple redundancies are required in addition to a bimetal limit protector, please ask Thermtrol about supplying your entire system protection needs. Features Isolated bi-metal construction Miniature size Electrically insulated housing Snap Action Normally closed, contacts open on temperature rise. Automatic reset Long cycle Life Current and temperature sensitivity for maximum design flexibility Available with Nickel Strip leads or wire leads to your specifications Applications Battery pack overcharge and limited short circuit protection in: Portable tools Notebook computers. Rechargeable battery packs

Suppliers

Company
Product
Description
Supplier Links
Battery Protectors -  - Thermtrol
North Canton, OH, USA
Battery Protectors
Battery Protectors
Thermtrol’s TC100 Series is designed specifically for over temperature and short circuit protection in battery pack applications. The TC100 functions by detecting elevated heat and over-current in the battery pack and breaks the electrical circuit at the TC100’s pre-selected temperature set point. With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse or multiple redundancies are required in addition to a bimetal limit protector, please ask Thermtrol about supplying your entire system protection needs. Features Isolated bi-metal construction Miniature size Electrically insulated housing Snap Action Normally closed, contacts open on temperature rise. Automatic reset Long cycle Life Current and temperature sensitivity for maximum design flexibility Available with Nickel Strip leads or wire leads to your specifications Applications Battery pack overcharge and limited short circuit protection in: Portable tools Notebook computers. Rechargeable battery packs

Thermtrol’s TC100 Series is designed specifically for over temperature and short circuit protection in battery pack applications. The TC100 functions by detecting elevated heat and over-current in the battery pack and breaks the electrical circuit at the TC100’s pre-selected temperature set point. With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse or multiple redundancies are required in addition to a bimetal limit protector, please ask Thermtrol about supplying your entire system protection needs.

Features

  • Isolated bi-metal construction
  • Miniature size
  • Electrically insulated housing
  • Snap Action
  • Normally closed, contacts open on temperature rise.
  • Automatic reset
  • Long cycle Life
  • Current and temperature sensitivity for maximum design flexibility
  • Available with Nickel Strip leads or wire leads to your specifications

Applications

Battery pack overcharge and limited short circuit protection in:

  • Portable tools
  • Notebook computers.
  • Rechargeable battery packs
Supplier's Site

Technical Specifications

  Thermtrol
Product Category Thermal Switches and Thermal Protectors
Product Name Battery Protectors
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 10.8 DegF (6 DegC)
Mounting/Configuration Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Creep-Action Thermostat With Crimp Connections - AA1 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details