Thermtrol Immersion Thermostats

Description
Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a factory pre-set temperature and they reset automatically on cooling. Some devices are ideally suited as regulating thermostats, which cycle open and closed more rapidly to maintain a temperature level. Other devices can be used as over-temperature protectors to limit a temperature from exceeding a predetermined value. Thermtrol offers complete design flexibility for custom immersion thermostats by drawing from an extensive inventory of standard components and building the thermostat that is correct for your application. Please contact Thermtrol’s sales team for more information. Features Factory pre-set fixed temperature Normally open or normally closed contact configurations Current rating: to 15 Amp@ 120 Vac, 10 Amp@250 Vac Available temperatures from 0°C to 177°C Controlling or limit functionality Brass or stainless steel construction Pressure ratings up to 7000 psi Applications Food service equipment Mold platens Electric heaters Refrigerators and freezers Test pots & temperature control chamber Livestock warmers Agricultural equipment Environmental controls Vending machines Electric & gas ovens Automotive Hydraulics
Description
Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a factory pre-set temperature and they reset automatically on cooling. Some devices are ideally suited as regulating thermostats, which cycle open and closed more rapidly to maintain a temperature level. Other devices can be used as over-temperature protectors to limit a temperature from exceeding a predetermined value. Thermtrol offers complete design flexibility for custom immersion thermostats by drawing from an extensive inventory of standard components and building the thermostat that is correct for your application. Please contact Thermtrol’s sales team for more information. Features Factory pre-set fixed temperature Normally open or normally closed contact configurations Current rating: to 15 Amp@ 120 Vac, 10 Amp@250 Vac Available temperatures from 0°C to 177°C Controlling or limit functionality Brass or stainless steel construction Pressure ratings up to 7000 psi Applications Food service equipment Mold platens Electric heaters Refrigerators and freezers Test pots & temperature control chamber Livestock warmers Agricultural equipment Environmental controls Vending machines Electric & gas ovens Automotive Hydraulics

Suppliers

Company
Product
Description
Supplier Links
Immersion Thermostats -  - Thermtrol
North Canton, OH, USA
Immersion Thermostats
Immersion Thermostats
Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a factory pre-set temperature and they reset automatically on cooling. Some devices are ideally suited as regulating thermostats, which cycle open and closed more rapidly to maintain a temperature level. Other devices can be used as over-temperature protectors to limit a temperature from exceeding a predetermined value. Thermtrol offers complete design flexibility for custom immersion thermostats by drawing from an extensive inventory of standard components and building the thermostat that is correct for your application. Please contact Thermtrol’s sales team for more information. Features Factory pre-set fixed temperature Normally open or normally closed contact configurations Current rating: to 15 Amp@ 120 Vac, 10 Amp@250 Vac Available temperatures from 0°C to 177°C Controlling or limit functionality Brass or stainless steel construction Pressure ratings up to 7000 psi Applications Food service equipment Mold platens Electric heaters Refrigerators and freezers Test pots & temperature control chamber Livestock warmers Agricultural equipment Environmental controls Vending machines Electric & gas ovens Automotive Hydraulics

Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a factory pre-set temperature and they reset automatically on cooling. Some devices are ideally suited as regulating thermostats, which cycle open and closed more rapidly to maintain a temperature level. Other devices can be used as over-temperature protectors to limit a temperature from exceeding a predetermined value. Thermtrol offers complete design flexibility for custom immersion thermostats by drawing from an extensive inventory of standard components and building the thermostat that is correct for your application. Please contact Thermtrol’s sales team for more information.

Features

  • Factory pre-set fixed temperature
  • Normally open or normally closed contact configurations
  • Current rating: to 15 Amp@ 120 Vac, 10 Amp@250 Vac
  • Available temperatures from 0°C to 177°C
  • Controlling or limit functionality
  • Brass or stainless steel construction
  • Pressure ratings up to 7000 psi

Applications

  • Food service equipment
  • Mold platens
  • Electric heaters
  • Refrigerators and freezers
  • Test pots & temperature control chamber
  • Livestock warmers
  • Agricultural equipment
  • Environmental controls
  • Vending machines
  • Electric & gas ovens
  • Automotive
  • Hydraulics
Supplier's Site

Technical Specifications

  Thermtrol
Product Category Thermal Switches and Thermal Protectors
Product Name Immersion Thermostats
Switch Type Normally Open, NO; Normally Closed, NC; Open on Temperature Rise; Close on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 10.8 to 27 DegF (6 to 15 DegC)
Features Automatic Reset
High Temperature Set Point 338 to 464 F (170 to 240 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Snap-Action Thermostat - J (A) - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details