Thermtrol offers The Klixon® line of 1NT fixed temperature thermostats. Approved by numerous testing agencies, all 1NT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat available in both automatic reset and push button manual reset configurations. A wide range of operating temperatures, as well as a small size and a variety of physical configurations, permit the flexibility to meet your specific needs.
Features
Bi-metal disc, factory pre-set
Switch Actions:
Automatic reset: Available with both normally open and normally closed switch logic
Manual reset: Mechanically resettable device
Trip free manual rest: UL M2 class rating that resists consumer tampering
Variety of accessories and mounting options
Compact dimensions, high load capacity
High operating speed • Current insensitive
Applications
Vending machines
Microwave ovens
Electric space heaters
Overhead projectors
Hair care appliances
Clothes dryers
Audio speakers
Copiers
Refrigeration compressors
Food processing equipment
Toasters
Coffee makers
Vacuum cleaners
Medical equipment
Dishwashers
Gas furnace protection
Power supplies
Communications equipment
Welding equipment
Thermtrol offers The Klixon® line of 1NT fixed temperature thermostats. Approved by numerous testing agencies, all 1NT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat available in both automatic reset and push button manual reset configurations. A wide range of operating temperatures, as well as a small size and a variety of physical configurations, permit the flexibility to meet your specific needs.
Features
- Bi-metal disc, factory pre-set
- Switch Actions:
- Automatic reset: Available with both normally open and normally closed switch logic
- Manual reset: Mechanically resettable device
- Trip free manual rest: UL M2 class rating that resists consumer tampering
- Variety of accessories and mounting options
- Compact dimensions, high load capacity
- High operating speed • Current insensitive
Applications
- Vending machines
- Microwave ovens
- Electric space heaters
- Overhead projectors
- Hair care appliances
- Clothes dryers
- Audio speakers
- Copiers
- Refrigeration compressors
- Food processing equipment
- Toasters
- Coffee makers
- Vacuum cleaners
- Medical equipment
- Dishwashers
- Gas furnace protection
- Power supplies
- Communications equipment
- Welding equipment