M-41 -- RECTANGULAR MAGNET
HSI Sensing (Hermetic Switch, Inc.)
Rectangular Magnet
M-41
Description
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.3
Length
0.375
Width
0.275
Gauss
590 ± 50
Description
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.3
Length
0.375
Width
0.275
Gauss
590 ± 50
Suppliers
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.3
Length
0.375
Width
0.275
Gauss
590 ± 50
| Physical/Operational Specifications |
| Raw Material | | Ceramic 8 |
| Shape | | Rectangular |
| Height | | 0.3 |
| Length | | 0.375 |
| Width | | 0.275 |
| Gauss | | 590 ± 50 |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M-41 |
|
Product Name
|
Rectangular Magnet |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Maximum Magnetic Force
|
590 Gauss
|
|
Geometry
|
Block / Bar
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
2.47 lbs (1.12 kg)
Width
0.2362 inch (6 mm)
View Details
Industrial Magnets
Magnetic Assembly (optional feature)
Material
Aluminum-Nickel-Cobalt
Geometry
Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc
300 Oersted
View Details